Fibox Enclosures Wall Boxes 8113334

Description
CAB PC CAB PC 203018 G3B cabinet CAB PC
Request a Quote
Description
CAB PC CAB PC 203018 G3B cabinet CAB PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2849072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2849072
Wall Boxes 2849072
CAB PC CAB PC 203018 G3B cabinet CAB PC

CAB PC CAB PC 203018 G3B cabinet CAB PC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2849072
Product Name Wall Boxes
Type Junction Box
Depth 7.09 inch (180 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 23.62 inch (49.78 to 600 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details