Fibox Enclosures Wall Boxes 8113061

Description
CAB PC CAB PC 405020 T cabinet Smoked tr
Request a Quote
Description
CAB PC CAB PC 405020 T cabinet Smoked tr
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2849084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2849084
Wall Boxes 2849084
CAB PC CAB PC 405020 T cabinet Smoked tr

CAB PC CAB PC 405020 T cabinet Smoked tr

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2849084
Product Name Wall Boxes
Type Junction Box
Depth 7.87 inch (200 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details