Fibox Enclosures General Purpose Enclosures 7811380

Description
ALN 233311 complete General Purpose Encl
Request a Quote
Description
ALN 233311 complete General Purpose Encl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 563610 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
563610
General Purpose Enclosures 563610
ALN 233311 complete General Purpose Encl

ALN 233311 complete General Purpose Encl

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 563610
Product Name General Purpose Enclosures
Width 12.99 inch (330 mm)
Depth 9.06 inch (230 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455L801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details