Fibox Enclosures
General Purpose Enclosures
7811080
Description
ALN 061005 complete
Request a Quote
Email Supplier
Description
ALN 061005 complete
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2046651 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
3.94 inch (100 mm)
|
|
Width
|
1.81 inch (46 mm)
|
|
Depth
|
2.6 inch (66 mm)
|
|
Material
|
Aluminum; Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
6 inch (152 mm)
Width
6 inch (152 mm)
View Details
5 suppliers
Shape
Rectangular
Length
7.09 inch (180 mm)
Width
3.94 inch (100 mm)
View Details