Fibox Enclosures
General Purpose Enclosures
7811060
Description
ALN 060605 complete
Request a Quote
Email Supplier
Description
ALN 060605 complete
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2046656 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
2.6 inch (66 mm)
|
|
Width
|
1.81 inch (46 mm)
|
|
Depth
|
2.36 inch (60 mm)
|
|
Material
|
Aluminum; Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Electronic and Instrument Enclosures; Rack Enclosures
Shape
Rectangular
Length
1.73 to 5.22 inch (44 to 132 mm)
View Details