Fibox Enclosures
General Purpose Enclosures
7032690
Description
PC 121211 enclosure
Request a Quote
Email Supplier
Description
PC 121211 enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2046759 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.8 inch (122 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
4.13 inch (105 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Material
Nylon
NEMA Rating
NEMA Enclosures
View Details
Shape
Rectangular
Length
54 inch (1372 mm)
Width
48 inch (1219 mm)
View Details