Fibox Enclosures
General Purpose Enclosures
7032610
Description
PC 081209H enclosure
Request a Quote
Email Supplier
Description
PC 081209H enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2046761 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.72 inch (120 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.17 inch (182 mm)
View Details
2 suppliers
Material
Aluminum
NEMA Rating
NEMA Enclosures
Features
Explosion Proof
View Details
Shape
Rectangular
Length
30 inch (762 mm)
Width
24 inch (610 mm)
View Details