Fibox Enclosures
General Purpose Enclosures
7032570
Description
PC 080810 enclosure
Request a Quote
Email Supplier
Description
PC 080810 enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2046745 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.23 inch (82 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
3.74 inch (95 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details