Fibox Enclosures
General Purpose Enclosures
7022771
Description
PCT 122009 enclosure
Request a Quote
Email Supplier
Description
PCT 122009 enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2046757 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Junction Box
Features
Ventilated
View Details
3 suppliers
Shape
Rectangular
Length
44 inch (1118 mm)
Width
36 inch (914 mm)
View Details