Fibox Enclosures
General Purpose Enclosures
7022731
Description
PCT 121614 enclosure
Request a Quote
Email Supplier
Description
PCT 121614 enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2046754 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
5.51 inch (140 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Shape
Slimline
Length
3.15 inch (80.01 mm)
View Details
3 suppliers
Shape
Rectangular
Length
96 inch (2438 mm)
Width
72 inch (1829 mm)
View Details