Fibox Enclosures
General Purpose Enclosures
7022661
Description
PCT 121207 enclosure
Request a Quote
Email Supplier
Description
PCT 121207 enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2046748 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.8 inch (122 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
2.56 inch (65 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
12 inch (305 mm)
Width
7 inch (178 mm)
View Details
3 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.17 inch (182 mm)
View Details
2 suppliers