Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PCM 200/100 G - 6416327 6416327

Description
Enclosure UL PCM 200/100 G - 6416327 from FIBOX offers dimensions 10x7.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 200/100 G - 6416327 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.
Datasheet
Description
Enclosure UL PCM 200/100 G - 6416327 from FIBOX offers dimensions 10x7.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 200/100 G - 6416327 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PCM 200/100 G - 6416327 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PCM 200/100 G - 6416327
Polycarbonate Enclosure FIBOX MNX UL PCM 200/100 G - 6416327
Enclosure UL PCM 200/100 G - 6416327 from FIBOX offers dimensions 10x7.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 200/100 G - 6416327 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.

Enclosure UL PCM 200/100 G - 6416327 from FIBOX offers dimensions 10x7.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PCM 200/100 G - 6416327 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy gland installation.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PCM 200/100 G - 6416327
Length 10 inch (254 mm)
Width 7.1 inch (180 mm)
Depth 3.9 inch (99.06 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Hand Held Enclosures - 8194002 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.74 inch (222 mm)
Width 3.15 inch (80 mm)
View Details