Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 175/85 XHG - 6413339 6413339

Description
Enclosure UL PC 175/85 XHG - 6413339 from FIBOX offers dimensions 7.1x7.1x3.3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 175/85 XHG - 6413339 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 175/85 XHG - 6413339 from FIBOX offers dimensions 7.1x7.1x3.3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 175/85 XHG - 6413339 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 175/85 XHG - 6413339 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 175/85 XHG - 6413339
Polycarbonate Enclosure FIBOX MNX UL PC 175/85 XHG - 6413339
Enclosure UL PC 175/85 XHG - 6413339 from FIBOX offers dimensions 7.1x7.1x3.3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 175/85 XHG - 6413339 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 175/85 XHG - 6413339 from FIBOX offers dimensions 7.1x7.1x3.3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 175/85 XHG - 6413339 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 175/85 XHG - 6413339
Length 7.1 inch (180 mm)
Width 7.1 inch (180 mm)
Depth 3.3 inch (83.82 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
TG Series Enclosures - 100-403-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
3 suppliers