Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 200/125 XHG - 6413327 6413327

Description
Enclosure FIBOX MNX UL PC 200/125 XHG - 6413327 from FIBOX offers dimensions 10x7.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. FIBOX MNX UL PC 200/125 XHG - 6413327 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure FIBOX MNX UL PC 200/125 XHG - 6413327 from FIBOX offers dimensions 10x7.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. FIBOX MNX UL PC 200/125 XHG - 6413327 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 200/125 XHG - 6413327 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 200/125 XHG - 6413327
Polycarbonate Enclosure FIBOX MNX UL PC 200/125 XHG - 6413327
Enclosure FIBOX MNX UL PC 200/125 XHG - 6413327 from FIBOX offers dimensions 10x7.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. FIBOX MNX UL PC 200/125 XHG - 6413327 also includes screws for a mounting plate or for DIN-rail.

Enclosure FIBOX MNX UL PC 200/125 XHG - 6413327 from FIBOX offers dimensions 10x7.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. FIBOX MNX UL PC 200/125 XHG - 6413327 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 200/125 XHG - 6413327
Length 10 inch (254 mm)
Width 7.1 inch (180 mm)
Depth 4.9 inch (124 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 23.62 inch (49.78 to 600 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details