Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 200/100 XHG - 6413326 6413326

Description
Enclosure UL PC 200/100 XHG - 6413326 from FIBOX offers dimensions 10x7.1x3.9in (HxWxD), UL rated, and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 200/100 XHG - 6413326 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 200/100 XHG - 6413326 from FIBOX offers dimensions 10x7.1x3.9in (HxWxD), UL rated, and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 200/100 XHG - 6413326 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 200/100 XHG - 6413326 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 200/100 XHG - 6413326
Polycarbonate Enclosure FIBOX MNX UL PC 200/100 XHG - 6413326
Enclosure UL PC 200/100 XHG - 6413326 from FIBOX offers dimensions 10x7.1x3.9in (HxWxD), UL rated, and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 200/100 XHG - 6413326 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 200/100 XHG - 6413326 from FIBOX offers dimensions 10x7.1x3.9in (HxWxD), UL rated, and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 200/100 XHG - 6413326 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 200/100 XHG - 6413326
Length 10 inch (254 mm)
Width 7.1 inch (180 mm)
Depth 3.9 inch (99.06 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHM6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 18.661 X 11.811 - 70016722 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 470 inch (11938 mm)
View Details