Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 200/75 HT - 6411926 6411926

Description
Enclosure UL PC 200/75 HT - 6411926 from FIBOX offers dimensions 10x7.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky tansparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 200/75 HT - 6411926 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 200/75 HT - 6411926 from FIBOX offers dimensions 10x7.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky tansparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 200/75 HT - 6411926 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 200/75 HT - 6411926 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 200/75 HT - 6411926
Polycarbonate Enclosure FIBOX MNX UL PC 200/75 HT - 6411926
Enclosure UL PC 200/75 HT - 6411926 from FIBOX offers dimensions 10x7.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky tansparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 200/75 HT - 6411926 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 200/75 HT - 6411926 from FIBOX offers dimensions 10x7.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky tansparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 200/75 HT - 6411926 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 200/75 HT - 6411926
Length 10 inch (254 mm)
Width 7.1 inch (180 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
KEYPAD CASES, OFF-WHITE - 70016687 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details