Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 125/60 HT - 6411907 6411907

Description
Enclosure UL PC 125/60 HT - 6411907 from FIBOX offers dimensions 5.1x5.1x2.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/60 HT - 6411907 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 125/60 HT - 6411907 from FIBOX offers dimensions 5.1x5.1x2.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/60 HT - 6411907 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 125/60 HT - 6411907 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 125/60 HT - 6411907
Polycarbonate Enclosure FIBOX MNX UL PC 125/60 HT - 6411907
Enclosure UL PC 125/60 HT - 6411907 from FIBOX offers dimensions 5.1x5.1x2.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/60 HT - 6411907 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 125/60 HT - 6411907 from FIBOX offers dimensions 5.1x5.1x2.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/60 HT - 6411907 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 125/60 HT - 6411907
Length 5.1 inch (130 mm)
Width 5.1 inch (130 mm)
Depth 2.4 inch (60.96 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details