Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 100/75 HT - 6411902 6411902

Description
Enclosure UL PC 100/75 HT - 6411902 from FIBOX offers dimensions 5.1x3.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. The UL PC 100/75 HT - 6411902 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 100/75 HT - 6411902 from FIBOX offers dimensions 5.1x3.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. The UL PC 100/75 HT - 6411902 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 100/75 HT - 6411902 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 100/75 HT - 6411902
Polycarbonate Enclosure FIBOX MNX UL PC 100/75 HT - 6411902
Enclosure UL PC 100/75 HT - 6411902 from FIBOX offers dimensions 5.1x3.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. The UL PC 100/75 HT - 6411902 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 100/75 HT - 6411902 from FIBOX offers dimensions 5.1x3.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with smoky transparent cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. The UL PC 100/75 HT - 6411902 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 100/75 HT - 6411902
Length 5.1 inch (130 mm)
Width 3.1 inch (78.74 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Enclosures - inoBOX A2 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details