Enclosure UL PC 125/75 HG - 6411308 from FIBOX offers dimensions 5.1x5.1x3in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/75 HG - 6411308 also includes screws for a mounting plate or for DIN-rail.
| Automation24, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Name | Polycarbonate Enclosure FIBOX MNX UL PC 125/75 HG - 6411308 |
| Length | 5.1 inch (130 mm) |
| Width | 5.1 inch (130 mm) |
| Depth | 3 inch (76.2 mm) |
| Material | Polycarbonate; Polycarbonate |