Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 125/60 HG - 6411307 6411307

Description
Enclosure UL PC 125/60 HG - 6411307 from FIBOX offers dimensions 5.1x5.1x2.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/60 HG - 6411307 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 125/60 HG - 6411307 from FIBOX offers dimensions 5.1x5.1x2.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/60 HG - 6411307 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 125/60 HG - 6411307 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 125/60 HG - 6411307
Polycarbonate Enclosure FIBOX MNX UL PC 125/60 HG - 6411307
Enclosure UL PC 125/60 HG - 6411307 from FIBOX offers dimensions 5.1x5.1x2.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/60 HG - 6411307 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 125/60 HG - 6411307 from FIBOX offers dimensions 5.1x5.1x2.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 125/60 HG - 6411307 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 125/60 HG - 6411307
Length 5.1 inch (130 mm)
Width 5.1 inch (130 mm)
Depth 2.4 inch (60.96 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418KG8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 137-505 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers