Fibox Enclosures Polycarbonate Enclosure FIBOX TEMPO TPCM 111107 - 5824021 5824021

Description
Enclosure TPCM 111107 - 5824021 from FIBOX offers dimensions 4.3x4.2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 111107 - 5824021 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy modification.
Datasheet
Description
Enclosure TPCM 111107 - 5824021 from FIBOX offers dimensions 4.3x4.2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 111107 - 5824021 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy modification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX TEMPO TPCM 111107 - 5824021 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPCM 111107 - 5824021
Polycarbonate Enclosure FIBOX TEMPO TPCM 111107 - 5824021
Enclosure TPCM 111107 - 5824021 from FIBOX offers dimensions 4.3x4.2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 111107 - 5824021 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy modification.

Enclosure TPCM 111107 - 5824021 from FIBOX offers dimensions 4.3x4.2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 111107 - 5824021 also includes screws for a mounting plate or for DIN-rail, as well as metric knock-outs for easy modification.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX TEMPO TPCM 111107 - 5824021
Length 4.3 inch (109 mm)
Width 4.3 inch (109 mm)
Depth 2.6 inch (66.04 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Flanged Aluminum Enclosure - EXPF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 1.34 to 4.72 inch (34 to 120 mm)
View Details