Fibox Enclosures Polycarbonate Enclosure FIBOX TEMPO TPC 292411T - 5824008 5824008

Description
Enclosure TEMPO TPC 292411T - 5824008 from FIBOX offers dimensions 9.4x11.4x4.2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 292411T - 5824008 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.
Datasheet
Description
Enclosure TEMPO TPC 292411T - 5824008 from FIBOX offers dimensions 9.4x11.4x4.2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 292411T - 5824008 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX TEMPO TPC 292411T - 5824008 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPC 292411T - 5824008
Polycarbonate Enclosure FIBOX TEMPO TPC 292411T - 5824008
Enclosure TEMPO TPC 292411T - 5824008 from FIBOX offers dimensions 9.4x11.4x4.2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 292411T - 5824008 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Enclosure TEMPO TPC 292411T - 5824008 from FIBOX offers dimensions 9.4x11.4x4.2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 292411T - 5824008 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX TEMPO TPC 292411T - 5824008
Length 9.4 inch (239 mm)
Width 11.4 inch (290 mm)
Depth 4.2 inch (107 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 12 Enclosure - 598-DF302010T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 1
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details