Fibox Enclosures Polycarbonate Enclosure FIBOX TEMPO TPC 241911T - 5824007 5824007

Description
Enclosure TEMPO TPC 241911T - 5824007 from FIBOX offers dimensions 7.5x9.4x4.2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 241911T - 5824007 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.
Datasheet
Description
Enclosure TEMPO TPC 241911T - 5824007 from FIBOX offers dimensions 7.5x9.4x4.2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 241911T - 5824007 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX TEMPO TPC 241911T - 5824007 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPC 241911T - 5824007
Polycarbonate Enclosure FIBOX TEMPO TPC 241911T - 5824007
Enclosure TEMPO TPC 241911T - 5824007 from FIBOX offers dimensions 7.5x9.4x4.2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 241911T - 5824007 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Enclosure TEMPO TPC 241911T - 5824007 from FIBOX offers dimensions 7.5x9.4x4.2in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 241911T - 5824007 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX TEMPO TPC 241911T - 5824007
Length 7.5 inch (190 mm)
Width 9.4 inch (239 mm)
Depth 4.2 inch (107 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
6 suppliers
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
DESK TOP CASE, ALUMINUM, 9.055 X 7.48 X3.346 - 70016657 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details