Fibox Enclosures Polycarbonate Enclosure FIBOX TEMPO TPC 342912 - 5824004 5824004

Description
Enclosure TEMPO TPC 342912 - 5824004 from FIBOX offers dimensions 11.4x13.5x4.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 342912 - 5824004 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.
Datasheet
Description
Enclosure TEMPO TPC 342912 - 5824004 from FIBOX offers dimensions 11.4x13.5x4.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 342912 - 5824004 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX TEMPO TPC 342912 - 5824004 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPC 342912 - 5824004
Polycarbonate Enclosure FIBOX TEMPO TPC 342912 - 5824004
Enclosure TEMPO TPC 342912 - 5824004 from FIBOX offers dimensions 11.4x13.5x4.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 342912 - 5824004 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Enclosure TEMPO TPC 342912 - 5824004 from FIBOX offers dimensions 11.4x13.5x4.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 342912 - 5824004 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX TEMPO TPC 342912 - 5824004
Length 11.4 inch (290 mm)
Width 13.5 inch (343 mm)
Depth 4.6 inch (117 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455A1002RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers
Universal Plastic Electronic Enclosures - FLAT-PACK - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 8.27 inch (100 to 210 mm)
View Details