Fibox Enclosures Polycarbonate Enclosure FIBOX SOLID UL PC 1919 13 G - 5320359 5320359

Description
Enclosure UL PC 1919 13 G - 5320359 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 1919 13 G - 5320359 has dimensions 7.4x7.4x5.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet
Description
Enclosure UL PC 1919 13 G - 5320359 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 1919 13 G - 5320359 has dimensions 7.4x7.4x5.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX SOLID UL PC 1919 13 G - 5320359 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX SOLID UL PC 1919 13 G - 5320359
Polycarbonate Enclosure FIBOX SOLID UL PC 1919 13 G - 5320359
Enclosure UL PC 1919 13 G - 5320359 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 1919 13 G - 5320359 has dimensions 7.4x7.4x5.1 in (HxWxD), and is suitable for a variety of automation applications

Enclosure UL PC 1919 13 G - 5320359 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 1919 13 G - 5320359 has dimensions 7.4x7.4x5.1 in (HxWxD), and is suitable for a variety of automation applications

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX SOLID UL PC 1919 13 G - 5320359
Length 7.4 inch (188 mm)
Width 7.4 inch (188 mm)
Depth 5.1 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435C - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
DESK TOP CASE, ALUMINUM, 13.779 X 10.236 X 4.724 - 70016659 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details