Fiberscope.net by MEDIT Borescope Camera ImagePRO USB 3.0 ImagePRO-USB STC

Description
The ImagePRO USB 3.0 borescope video camera is an exceptionally compact device with a new 1/25” interline color Sony CMOS sensor capable of capturing high quality QSXGA resolution images. This low-light sensitive camera cheap provides with 8-bit output and 2592 (H) x 1944 (V) resolution videos at 22 fps, and up to 12-bit and 123 fps at 640 x 480. It features digital zoom, One Shot/Auto/Manual, White Balance modes, Low-Light Extended Integration for capturing clear images in low light conditions, hardware and software based triggers for accurate monitoring and user-orientated menu and control. The USB borescope video camera is very easy to use and can be connected to almost any borescope by means of a universal video coupler (optional). 3.0 USB output allows for saving files right to a computer/laptop or a memory card. The live image is displayed in the viewing software (also included). ImagePRO USB 3.0 comes in a compact, rugged metal housing that adds extra durability and can withstand shocks up to 70G.
Description
The ImagePRO USB 3.0 borescope video camera is an exceptionally compact device with a new 1/25” interline color Sony CMOS sensor capable of capturing high quality QSXGA resolution images. This low-light sensitive camera cheap provides with 8-bit output and 2592 (H) x 1944 (V) resolution videos at 22 fps, and up to 12-bit and 123 fps at 640 x 480. It features digital zoom, One Shot/Auto/Manual, White Balance modes, Low-Light Extended Integration for capturing clear images in low light conditions, hardware and software based triggers for accurate monitoring and user-orientated menu and control. The USB borescope video camera is very easy to use and can be connected to almost any borescope by means of a universal video coupler (optional). 3.0 USB output allows for saving files right to a computer/laptop or a memory card. The live image is displayed in the viewing software (also included). ImagePRO USB 3.0 comes in a compact, rugged metal housing that adds extra durability and can withstand shocks up to 70G.

Suppliers

Company
Product
Description
Supplier Links
Borescope Camera ImagePRO USB 3.0 - ImagePRO-USB STC - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Borescope Camera ImagePRO USB 3.0
ImagePRO-USB STC
Borescope Camera ImagePRO USB 3.0 ImagePRO-USB STC
The ImagePRO USB 3.0 borescope video camera is an exceptionally compact device with a new 1/25” interline color Sony CMOS sensor capable of capturing high quality QSXGA resolution images. This low-light sensitive camera cheap provides with 8-bit output and 2592 (H) x 1944 (V) resolution videos at 22 fps, and up to 12-bit and 123 fps at 640 x 480. It features digital zoom, One Shot/Auto/Manual, White Balance modes, Low-Light Extended Integration for capturing clear images in low light conditions, hardware and software based triggers for accurate monitoring and user-orientated menu and control. The USB borescope video camera is very easy to use and can be connected to almost any borescope by means of a universal video coupler (optional). 3.0 USB output allows for saving files right to a computer/laptop or a memory card. The live image is displayed in the viewing software (also included). ImagePRO USB 3.0 comes in a compact, rugged metal housing that adds extra durability and can withstand shocks up to 70G.

The ImagePRO USB 3.0 borescope video camera is an exceptionally compact device with a new 1/25” interline color Sony CMOS sensor capable of capturing high quality QSXGA resolution images. This low-light sensitive camera cheap provides with 8-bit output and 2592 (H) x 1944 (V) resolution videos at 22 fps, and up to 12-bit and 123 fps at 640 x 480.

It features digital zoom, One Shot/Auto/Manual, White Balance modes, Low-Light Extended Integration for capturing clear images in low light conditions, hardware and software based triggers for accurate monitoring and user-orientated menu and control. The USB borescope video camera is very easy to use and can be connected to almost any borescope by means of a universal video coupler (optional). 3.0 USB output allows for saving files right to a computer/laptop or a memory card. The live image is displayed in the viewing software (also included).

ImagePRO USB 3.0 comes in a compact, rugged metal housing that adds extra durability and can withstand shocks up to 70G.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Video Cameras
Product Number ImagePRO-USB STC
Product Name Borescope Camera ImagePRO USB 3.0
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
CCTV Cameras - 278558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
View Details