Fiberoptics Technology, Inc. Fiber Optic POF Plastic Patch Cord HFBR-4501B

Description
FEATURES The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss •2.2mm polyethylene jacket on 1.0mm plastic optical fiber •Mini bending radius: 25mm •Maximum short-term tension load: 50N •Operating temperature: -20 to +70 degree Celsius
Description
FEATURES The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss •2.2mm polyethylene jacket on 1.0mm plastic optical fiber •Mini bending radius: 25mm •Maximum short-term tension load: 50N •Operating temperature: -20 to +70 degree Celsius

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic POF Plastic Patch Cord - HFBR-4501B - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Fiber Optic POF Plastic Patch Cord
HFBR-4501B
Fiber Optic POF Plastic Patch Cord HFBR-4501B
FEATURES The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss •2.2mm polyethylene jacket on 1.0mm plastic optical fiber •Mini bending radius: 25mm •Maximum short-term tension load: 50N •Operating temperature: -20 to +70 degree Celsius

FEATURES
The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required.
•Low optical power loss
•2.2mm polyethylene jacket on 1.0mm plastic optical fiber
•Mini bending radius: 25mm
•Maximum short-term tension load: 50N
•Operating temperature: -20 to +70 degree Celsius

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Fiber Optic Cables
Product Number HFBR-4501B
Product Name Fiber Optic POF Plastic Patch Cord
Cable Type Simplex; Patchcords
Fiber Mode SingleMode (optional feature); Multimode (optional feature)
Number of Fibers Customer Specified
Core Size 1000 µm (39.37 mils)
Connector Type Agilent Connectors
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers