Fiberoptics Technology, Inc. Fiber Optic POF Plastic Patch Cord HFBR-4501

Description
FEATURES The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss •2.2mm polyethylene jacket on 1.0mm plastic optical fiber •Mini bending radius: 25mm •Maximum short-term tension load: 50N •Operating temperature: -20 to +70 degree Celsius
Description
FEATURES The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss •2.2mm polyethylene jacket on 1.0mm plastic optical fiber •Mini bending radius: 25mm •Maximum short-term tension load: 50N •Operating temperature: -20 to +70 degree Celsius

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic POF Plastic Patch Cord - HFBR-4501 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Fiber Optic POF Plastic Patch Cord
HFBR-4501
Fiber Optic POF Plastic Patch Cord HFBR-4501
FEATURES The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss •2.2mm polyethylene jacket on 1.0mm plastic optical fiber •Mini bending radius: 25mm •Maximum short-term tension load: 50N •Operating temperature: -20 to +70 degree Celsius

FEATURES
The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required.
•Low optical power loss
•2.2mm polyethylene jacket on 1.0mm plastic optical fiber
•Mini bending radius: 25mm
•Maximum short-term tension load: 50N
•Operating temperature: -20 to +70 degree Celsius

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Fiber Optic Cables
Product Number HFBR-4501
Product Name Fiber Optic POF Plastic Patch Cord
Cable Type Simplex; Patchcords
Fiber Mode SingleMode (optional feature); Multimode (optional feature)
Number of Fibers Customer Specified
Core Size 1000 µm (39.37 mils)
Connector Type Agilent Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Bow-Tie, 830-1060 nm, 0.14-0.18 NA. - F-SPF - Newport MKS
Specs
Wavelength 830 to 1060 nm (8300 to 10600 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details