Fiberoptics Technology, Inc. LED Light Source FTIII20631

Description
The NEWEST fiber optic lighting offering from FTI features a bright, reliable, compact electronic solution for commercial and technical lighting applications. Long life (50000) hours, no lamp to change. Stable output throughout the usable life. Integral heat management with temperature controlled cooling fan. Very small footprint. Three-chip RGB version outputs 16M user-selectable colors. DMX 512, RJ45 and mini-USB addressable to control intensity, color and duration.
Datasheet
Description
The NEWEST fiber optic lighting offering from FTI features a bright, reliable, compact electronic solution for commercial and technical lighting applications. Long life (50000) hours, no lamp to change. Stable output throughout the usable life. Integral heat management with temperature controlled cooling fan. Very small footprint. Three-chip RGB version outputs 16M user-selectable colors. DMX 512, RJ45 and mini-USB addressable to control intensity, color and duration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Source - FTIII20631 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
LED Light Source
FTIII20631
LED Light Source FTIII20631
The NEWEST fiber optic lighting offering from FTI features a bright, reliable, compact electronic solution for commercial and technical lighting applications. Long life (50000) hours, no lamp to change. Stable output throughout the usable life. Integral heat management with temperature controlled cooling fan. Very small footprint. Three-chip RGB version outputs 16M user-selectable colors. DMX 512, RJ45 and mini-USB addressable to control intensity, color and duration.

The NEWEST fiber optic lighting offering
from FTI features a bright, reliable, compact
electronic solution for commercial and
technical lighting applications.
Long life (50000) hours, no lamp to
change.
Stable output throughout the usable life.
Integral heat management with
temperature controlled cooling fan.
Very small footprint.
Three-chip RGB version outputs 16M
user-selectable colors.
DMX 512, RJ45 and mini-USB
addressable to control intensity, color and
duration.

Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIII20631
Product Name LED Light Source
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Active Area Length 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - DLA-75 - Image Labs International
Image Labs International
Specs
Illumination Type Line
Light Source Light Emitting Diode; Lamp
Illuminator Features Strobe
View Details
Dome Light - CA-DDW8 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details