Festo Corporation Vacuum Generator VADM-95

Description
VACUUM GENERATOR, 0.95 NOM SIZE, 28 BAR, 21.6-26.4 VDC, COMPRESSED AIR, G1/8 CONNECTION, INTEGRATED SILENCER (PORT 3), 0 TO +60 DEGREES C, IP65, (162502). FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM GENERATOR, 0.95 NOM SIZE, 28 BAR, 21.6-26.4 VDC, COMPRESSED AIR, G1/8 CONNECTION, INTEGRATED SILENCER (PORT 3), 0 TO +60 DEGREES C, IP65, (162502). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 45165751 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
45165751
Vacuum Generator 45165751
VACUUM GENERATOR, 0.95 NOM SIZE, 28 BAR, 21.6-26.4 VDC, COMPRESSED AIR, G1/8 CONNECTION, INTEGRATED SILENCER (PORT 3), 0 TO +60 DEGREES C, IP65, (162502). FREE 2 YEAR RADWELL WARRANTY

VACUUM GENERATOR, 0.95 NOM SIZE, 28 BAR, 21.6-26.4 VDC, COMPRESSED AIR, G1/8 CONNECTION, INTEGRATED SILENCER (PORT 3), 0 TO +60 DEGREES C, IP65, (162502). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 45165751
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

GHA3RP4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Water Pumps - 2484920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details