Festo Corporation Pneumatic Filter LFR-3/8-D-MINI

Description
FILTER REGULATOR, D-SERIES, FEMALE THREAD G3/8 PNEUMATIC CONNECTION, 0.5-12 BAR (0.05-1.2 MPA), METAL, WITH PRESSURE GAUGE, MINI SIZE, (162682). FREE 2 YEAR RADWELL WARRANTY
Description
FILTER REGULATOR, D-SERIES, FEMALE THREAD G3/8 PNEUMATIC CONNECTION, 0.5-12 BAR (0.05-1.2 MPA), METAL, WITH PRESSURE GAUGE, MINI SIZE, (162682). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 33599853 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
33599853
Pneumatic Filter 33599853
FILTER REGULATOR, D-SERIES, FEMALE THREAD G3/8 PNEUMATIC CONNECTION, 0.5-12 BAR (0.05-1.2 MPA), METAL, WITH PRESSURE GAUGE, MINI SIZE, (162682). FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, D-SERIES, FEMALE THREAD G3/8 PNEUMATIC CONNECTION, 0.5-12 BAR (0.05-1.2 MPA), METAL, WITH PRESSURE GAUGE, MINI SIZE, (162682). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 33599853
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
HVAC Air Filters - 7302886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 620 SCFM (1053 m³/hr)
View Details
Glass Fiber Filter Media (HGFM) - HBY-HGFM-5 - Harbory Filtration
Specs
Construction Filter Media
Media Type Fiberglass
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details