Festo Corporation Pneumatic Filter LFMB-D-MIDI-A

Description
FINE FILTER, LFMB SERIES, MIDI SIZE, FIBER FILTER, 1 MICRON OF FILTRATION, FULLY AUTOMATIC CONDENSATE DRAIN, 2-12 BAR OPERATING PRESSURE, 43 ML MAX. CONDENSATE VOLUME, SUB-BASE PNEUMATIC CONNECTIONS, 192573. FREE 2 YEAR RADWELL WARRANTY
Description
FINE FILTER, LFMB SERIES, MIDI SIZE, FIBER FILTER, 1 MICRON OF FILTRATION, FULLY AUTOMATIC CONDENSATE DRAIN, 2-12 BAR OPERATING PRESSURE, 43 ML MAX. CONDENSATE VOLUME, SUB-BASE PNEUMATIC CONNECTIONS, 192573. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 45075774 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
45075774
Pneumatic Filter 45075774
FINE FILTER, LFMB SERIES, MIDI SIZE, FIBER FILTER, 1 MICRON OF FILTRATION, FULLY AUTOMATIC CONDENSATE DRAIN, 2-12 BAR OPERATING PRESSURE, 43 ML MAX. CONDENSATE VOLUME, SUB-BASE PNEUMATIC CONNECTIONS, 192573. FREE 2 YEAR RADWELL WARRANTY

FINE FILTER, LFMB SERIES, MIDI SIZE, FIBER FILTER, 1 MICRON OF FILTRATION, FULLY AUTOMATIC CONDENSATE DRAIN, 2-12 BAR OPERATING PRESSURE, 43 ML MAX. CONDENSATE VOLUME, SUB-BASE PNEUMATIC CONNECTIONS, 192573. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 45075774
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
Powered Respirator Filters - 218817 - RS Components, Ltd.
Specs
Construction Powered Respirator Filters
View Details
Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-5509 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details