Festo Corporation Pneumatic Filter LF-D-MINI

Description
PNEUMATIC FILTER, 240PSI MAX, 40 MM GRID DIMENSION. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC FILTER, 240PSI MAX, 40 MM GRID DIMENSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 45078066 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
45078066
Pneumatic Filter 45078066
PNEUMATIC FILTER, 240PSI MAX, 40 MM GRID DIMENSION. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC FILTER, 240PSI MAX, 40 MM GRID DIMENSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 45078066
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 7302915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pet
Height 98.43 inch (2500 mm)
View Details