Festo Corporation Stepper motor EMMS-ST-87-S-SE-G2

Description
Small increment and high driving torques thanks to 2-phase hybrid technology Optimized connection technology 28 stock types With incremental encoder for closed loop operation Available with holding brake
Request a Quote Datasheet
Description
Small increment and high driving torques thanks to 2-phase hybrid technology Optimized connection technology 28 stock types With incremental encoder for closed loop operation Available with holding brake
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper motor - EMMS-ST-87-S-SE-G2 - Festo Corporation
Islandia, NY, United States
Stepper motor
EMMS-ST-87-S-SE-G2
Stepper motor EMMS-ST-87-S-SE-G2
Small increment and high driving torques thanks to 2-phase hybrid technology Optimized connection technology 28 stock types With incremental encoder for closed loop operation Available with holding brake
  • Small increment and high driving torques thanks to 2-phase hybrid technology
  • Optimized connection technology
  • 28 stock types
  • With incremental encoder for closed loop operation
  • Available with holding brake
Supplier's Site Datasheet
Stepper Motors - 2171-EMMS-ST-87-S-SE-G2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Hybrid Frame Size 200 Step 9.5A 48VDC

Bipolar Stepper Motor Hybrid Frame Size 200 Step 9.5A 48VDC

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number EMMS-ST-87-S-SE-G2 2171-EMMS-ST-87-S-SE-G2-ND
Product Name Stepper motor Stepper Motors
Standard DC Voltage 48V 48V
DC Voltage Range 48.0 VDC 48.0 VDC
Holding Torque 283 In-oz (200 N-cm) 354 In-oz (250 N-cm)
Step Angle 1.80 degrees 1.80 degrees
Continuous Current 9.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-140-LK-HV-RS - Festo Corporation
Specs
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
Rotor Inertia 2.69 oz-in-sec² (19.03 kg-cm²)
View Details
Servo motor - EMMS-AS-70-M-HV-RSB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 1.84 amps
View Details
Servo motor - EMME-AS-100-M-HS-AMXB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 1274 In-oz (900 N-cm)
Continuous Current 4.1 amps
View Details
Servo motor - EMMS-AS-140-SK-HV-RM-S1 - Festo Corporation
Specs
Continuous Current 5.23 amps
Continuous Torque 68.1 In-lbs (78.57 kg-cm)
Rotor Inertia 1.16 oz-in-sec² (8.19 kg-cm²)
View Details