Bipolar Stepper Motor Hybrid Frame Size 200 Step 1.4A 48VDC
| Festo Corporation | DigiKey | |
|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | EMMS-ST-28-L-SE | 2171-EMMS-ST-28-L-SE-ND |
| Product Name | Stepper motor | Stepper Motors |
| Standard DC Voltage | 48V | 48V |
| DC Voltage Range | 48.0 VDC | 48.0 VDC |
| Holding Torque | 13 In-oz (9 N-cm) | 13 In-oz (9 N-cm) |
| Step Angle | 1.80 degrees | 1.80 degrees |
| Continuous Current | 1.4 amps |