axial kit EAMM-A-L62-84AA Assembly position=Any, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 %, Protection class=IP40, Ambient temperature=-10 - 60 °C
Manufacturer: Festo Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068454-EAMM-A-L62-8
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
| Festo Corporation | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | EAMM-A-L62-84AA | 2171-EAMM-A-L62-84AA-ND | 1068454-EAMM-A-L62-84AA |
| Product Name | Axial kit | Accessories | OEM Parts - OEM Parts (C - E) - EAMM-A-L62-84AA |