centring ring EAML-80-6-80 Holder diameter 1=38 mm, Assembly position=Any, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 %, Ambient temperature=-10 - 60 °C
Manufacturer: Festo Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034554-EAML-80-6-80
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
| Festo Corporation | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | EAML-80-6-80 | 2171-EAML-80-6-80-ND | 1034554-EAML-80-6-80 |
| Product Name | Centering ring | Accessories | OEM Parts - OEM Parts (C - E) - EAML-80-6-80 |