Festo Corporation Round cylinder DSNU-3/4"-4"-PPV-A

Description
Wide range of variants for customized applications Good running performance and long service life Piston rod with internal or external thread Magnetic piston for position sensing
Request a Quote Datasheet
Description
Wide range of variants for customized applications Good running performance and long service life Piston rod with internal or external thread Magnetic piston for position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round cylinder - DSNU-3/4
Islandia, NY, United States
Round cylinder
DSNU-3/4"-4"-PPV-A
Round cylinder DSNU-3/4"-4"-PPV-A
Wide range of variants for customized applications Good running performance and long service life Piston rod with internal or external thread Magnetic piston for position sensing
  • Wide range of variants for customized applications
  • Good running performance and long service life
  • Piston rod with internal or external thread
  • Magnetic piston for position sensing
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Rotary Actuators
Product Number DSNU-3/4"-4"-PPV-A
Product Name Round cylinder
Features Stop Cushioning
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-80-50-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-25-10-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-50-35-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 8.7 to 145 psi (6.12 to 102 m H2O)
View Details