Festo Corporation
Swivel actuator unit
DSL-32-25-270-P-A-S20-B
Request a Quote
Email Supplier
Datasheet
Suppliers
Rotary and linear motion can be controlled individually or simultaneously
High repeatability
With plain or ball bearing guide
Through piston rod
- Rotary and linear motion can be controlled individually or simultaneously
- High repeatability
- With plain or ball bearing guide
- Through piston rod
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Pneumatic Rotary Actuators |
Product Number
|
DSL-32-25-270-P-A-S20-B |
Product Name
|
Swivel actuator unit |
Features
|
Stop Cushioning
|
Body Material
|
Aluminum
|
Operating Temperature
|
14 to 140 F (-10 to 60 C)
|
Actuator Style
|
Multi-Motion (Linear & Rotary) Cylinder
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Stop Cushioning
Operating Temperature
32 to 176 F (0 to 80 C)
Pressure Range
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Features
Stop Cushioning
Rotational Output
Shaft
Body Material
Steel; Stainless Steel
View Details
Features
Stop Cushioning
Body Material
Aluminum
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
Features
Stop Cushioning
Body Material
Aluminum
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details