Festo Corporation Profile cylinder DNC-3"-4"-P

Description
Wide range of variants for customized applications Comprehensive range of mounting accessories for just about every type of installation Magnetic piston for position sensing With NPT connecting thread
Request a Quote Datasheet
Description
Wide range of variants for customized applications Comprehensive range of mounting accessories for just about every type of installation Magnetic piston for position sensing With NPT connecting thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profile cylinder - DNC-3
Islandia, NY, United States
Profile cylinder
DNC-3"-4"-P
Profile cylinder DNC-3"-4"-P
Wide range of variants for customized applications Comprehensive range of mounting accessories for just about every type of installation Magnetic piston for position sensing With NPT connecting thread
  • Wide range of variants for customized applications
  • Comprehensive range of mounting accessories for just about every type of installation
  • Magnetic piston for position sensing
  • With NPT connecting thread
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Rotary Actuators
Product Number DNC-3"-4"-P
Product Name Profile cylinder
Features Stop Cushioning
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-63-80-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-32-80-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADNGF-100-15-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details