Festo Corporation Quarter turn actuator DAPS-1920-090-RS2-F16

Description
High breakaway torques Approved in accordance with Directive 2014/34/EU (ATEX) Flange hole pattern to ISO 5211 Mounting hole pattern to VDI/VDE 3845 Available with handwheel as a manual emergency override Corrosion-resistant variant made from stainless steel
Request a Quote Datasheet
Description
High breakaway torques Approved in accordance with Directive 2014/34/EU (ATEX) Flange hole pattern to ISO 5211 Mounting hole pattern to VDI/VDE 3845 Available with handwheel as a manual emergency override Corrosion-resistant variant made from stainless steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quarter turn actuator - DAPS-1920-090-RS2-F16 - Festo Corporation
Islandia, NY, United States
Quarter turn actuator
DAPS-1920-090-RS2-F16
Quarter turn actuator DAPS-1920-090-RS2-F16
High breakaway torques Approved in accordance with Directive 2014/34/EU (ATEX) Flange hole pattern to ISO 5211 Mounting hole pattern to VDI/VDE 3845 Available with handwheel as a manual emergency override Corrosion-resistant variant made from stainless steel
  • High breakaway torques
  • Approved in accordance with Directive 2014/34/EU (ATEX)
  • Flange hole pattern to ISO 5211
  • Mounting hole pattern to VDI/VDE 3845
  • Available with handwheel as a manual emergency override
  • Corrosion-resistant variant made from stainless steel
Supplier's Site Datasheet
Actuators/Cylinders - 2171-DAPS-1920-090-RS2-F16-ND - DigiKey
Thief River Falls, MN, United States
SEMI-ROTARY DRIVE

SEMI-ROTARY DRIVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Pneumatic Rotary Actuators Pneumatic Rotary Actuators
Product Number DAPS-1920-090-RS2-F16 2171-DAPS-1920-090-RS2-F16-ND
Product Name Quarter turn actuator Actuators/Cylinders
Features Stop Cushioning
Body Material Aluminum
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Rotation Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADNGF-32-20-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 29 to 145 psi (20.41 to 102 m H2O)
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-80-80-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-50-5-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details