Festo Corporation Short-stroke cylinder AEVC-10-5-P-A

Description
Very short overall length High forces in a compact size Piston rod with internal or external thread Optimized fitting space and height Mounting hole pattern to VDMA 24562 as of Ø 32 mm For position sensing with proximity sensor for T-slot and for C-slot
Request a Quote Datasheet
Description
Very short overall length High forces in a compact size Piston rod with internal or external thread Optimized fitting space and height Mounting hole pattern to VDMA 24562 as of Ø 32 mm For position sensing with proximity sensor for T-slot and for C-slot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short-stroke cylinder - AEVC-10-5-P-A - Festo Corporation
Islandia, NY, United States
Short-stroke cylinder
AEVC-10-5-P-A
Short-stroke cylinder AEVC-10-5-P-A
Very short overall length High forces in a compact size Piston rod with internal or external thread Optimized fitting space and height Mounting hole pattern to VDMA 24562 as of Ø 32 mm For position sensing with proximity sensor for T-slot and for C-slot
  • Very short overall length
  • High forces in a compact size
  • Piston rod with internal or external thread
  • Optimized fitting space and height
  • Mounting hole pattern to VDMA 24562 as of Ø 32 mm
  • For position sensing with proximity sensor for T-slot and for C-slot
Supplier's Site Datasheet
Actuators/Cylinders - 2171-AEVC-10-5-P-A-ND - DigiKey
Thief River Falls, MN, United States
Actuators/Cylinders
2171-AEVC-10-5-P-A-ND
Actuators/Cylinders 2171-AEVC-10-5-P-A-ND
SHORT-STROKE CYLINDER

SHORT-STROKE CYLINDER

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Pneumatic Rotary Actuators Pneumatic Rotary Actuators
Product Number AEVC-10-5-P-A 2171-AEVC-10-5-P-A-ND
Product Name Short-stroke cylinder Actuators/Cylinders
Features Stop Cushioning
Body Material Aluminum
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Pressure Range 21.76 to 116 psi (15.31 to 81.66 m H2O) 21.8 to 116 psi (15.34 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-25-10-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-80-30-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details