Ferroxcube USA Ferrite Cores UR70/33/17-3C90

Description
"Uncoated 3C90 Ferrite Core UR Type 2.692"" (68.37mm) Length 0.679' (17.25mm) Width Diameter 1.313"" (33.35mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C90 Ferrite Core UR Type 2.692"" (68.37mm) Length 0.679' (17.25mm) Width Diameter 1.313"" (33.35mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - UR70/33/17-3C90-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
UR70/33/17-3C90-ND
Ferrite Cores UR70/33/17-3C90-ND
"Uncoated 3C90 Ferrite Core UR Type 2.692"" (68.37mm) Length 0.679' (17.25mm) Width Diameter 1.313"" (33.35mm) Height"

"Uncoated 3C90 Ferrite Core UR Type 2.692"" (68.37mm) Length 0.679' (17.25mm) Width Diameter 1.313"" (33.35mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number UR70/33/17-3C90-ND
Product Name Ferrite Cores
Core Shape UR
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30/15/9
Core Material N97
Length 30 mm (1.18 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055615A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 82 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details