Ferroxcube USA Ferrite Cores UR55/38/36-3C90

Description
"Uncoated 3C90 Ferrite Core UR Type 2.161"" (54.90mm) Length 0.925"" (23.50mm) Width Diameter 1.476"" (37.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C90 Ferrite Core UR Type 2.161"" (54.90mm) Length 0.925"" (23.50mm) Width Diameter 1.476"" (37.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1460-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1460-ND
Ferrite Cores 1779-1460-ND
"Uncoated 3C90 Ferrite Core UR Type 2.161"" (54.90mm) Length 0.925"" (23.50mm) Width Diameter 1.476"" (37.50mm) Height"

"Uncoated 3C90 Ferrite Core UR Type 2.161"" (54.90mm) Length 0.925"" (23.50mm) Width Diameter 1.476"" (37.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1460-ND
Product Name Ferrite Cores
Core Shape UR
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N48
Length 17.9 mm (0.7047 inch)
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details