Ferroxcube USA Ferrite Cores UR42/21/12-3C81

Description
"Uncoated Ferrite Core UR Type 1.654"" (42.00mm) Length 0.472"" (12.00mm) Width Diameter 0.827"" (21.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core UR Type 1.654"" (42.00mm) Length 0.472"" (12.00mm) Width Diameter 0.827"" (21.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1477-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1477-ND
Ferrite Cores 1779-1477-ND
"Uncoated Ferrite Core UR Type 1.654"" (42.00mm) Length 0.472"" (12.00mm) Width Diameter 0.827"" (21.00mm) Height"

"Uncoated Ferrite Core UR Type 1.654"" (42.00mm) Length 0.472"" (12.00mm) Width Diameter 0.827"" (21.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1477-ND
Product Name Ferrite Cores
Core Shape UR
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 42
Core Material N87
Length 42 mm (1.65 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details