Ferroxcube USA Ferrite Cores U93/76/16-3C94

Description
"Uncoated 3C94 Ferrite Core U Type 3.661"" (93.00mm) Length 0.630"" (16.00mm) Width Diameter 2.992"" (76.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core U Type 3.661"" (93.00mm) Length 0.630"" (16.00mm) Width Diameter 2.992"" (76.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1239-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1239-ND
Ferrite Cores 1779-1239-ND
"Uncoated 3C94 Ferrite Core U Type 3.661"" (93.00mm) Length 0.630"" (16.00mm) Width Diameter 2.992"" (76.00mm) Height"

"Uncoated 3C94 Ferrite Core U Type 3.661"" (93.00mm) Length 0.630"" (16.00mm) Width Diameter 2.992"" (76.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1239-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N41
Length 42.2 mm (1.66 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058209A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 7.8 nH
View Details