Ferroxcube USA Ferrite Cores U100/57/25-3C94

Description
"Uncoated 3C94 Ferrite Core U Type 4.000"" (101.60mm) Length 1.000"" (25.40mm) Width Diameter 2.248"" (57.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C94 Ferrite Core U Type 4.000"" (101.60mm) Length 1.000"" (25.40mm) Width Diameter 2.248"" (57.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1236-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1236-ND
Ferrite Cores 1779-1236-ND
"Uncoated 3C94 Ferrite Core U Type 4.000"" (101.60mm) Length 1.000"" (25.40mm) Width Diameter 2.248"" (57.10mm) Height"

"Uncoated 3C94 Ferrite Core U Type 4.000"" (101.60mm) Length 1.000"" (25.40mm) Width Diameter 2.248"" (57.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1236-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 64/10/50
Core Material N87
Length 64 mm (2.52 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055023A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 6 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details