Ferroxcube USA Ferrite Cores U100/57/25-3C90

Description
"Uncoated Ferrite Core U Type Length 0.984"" (25.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core U Type Length 0.984"" (25.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1474-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1474-ND
Ferrite Cores 1779-1474-ND
"Uncoated Ferrite Core U Type Length 0.984"" (25.00mm) Width Diameter Height"

"Uncoated Ferrite Core U Type Length 0.984"" (25.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1474-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 55/28/21
Core Material N87
Length 55 mm (2.17 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055341A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 380 nH
View Details