Ferroxcube USA Ferrite Cores TX80/40/15-3C11

Description
"Epoxy 3C11 Ferrite Core Toroid Type Length Width 3.268"" (83.00mm) Diameter 0.626"" (15.90mm) Height"
Request a Quote Datasheet
Description
"Epoxy 3C11 Ferrite Core Toroid Type Length Width 3.268"" (83.00mm) Diameter 0.626"" (15.90mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1681-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1681-ND
Ferrite Cores 1779-1681-ND
"Epoxy 3C11 Ferrite Core Toroid Type Length Width 3.268"" (83.00mm) Diameter 0.626"" (15.90mm) Height"

"Epoxy 3C11 Ferrite Core Toroid Type Length Width 3.268"" (83.00mm) Diameter 0.626"" (15.90mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1681-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2130642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 70
Core Material N27
Length 70 mm (2.76 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details