Ferroxcube USA Ferrite Cores TX42/26/13-3C94

Description
"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.697"" (43.15mm) Diameter 0.531"" (13.50mm) Height"
Request a Quote Datasheet
Description
"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.697"" (43.15mm) Diameter 0.531"" (13.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1616-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1616-ND
Ferrite Cores 1779-1616-ND
"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.697"" (43.15mm) Diameter 0.531"" (13.50mm) Height"

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.697"" (43.15mm) Diameter 0.531"" (13.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1616-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 10
Core Material N48
Length 28.5 mm (1.12 inch)
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055336A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 37 nH
View Details